Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206432KFKEB

Description
432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206432KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206432KFKEB-ND
Chip Resistor - Surface Mount CRCW1206432KFKEB-ND
432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,432K,1%,T/R,HAZMAT - CRCW1206432KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,432K,1%,T/R,HAZMAT
CRCW1206432KFKEB
1206,432K,1%,T/R,HAZMAT CRCW1206432KFKEB
1206,432K,1%,T/R,HAZ MAT

1206,432K,1%,T/R,HAZMAT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206432KFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206432KFKEB
Resistors - Chip Resistor - Surface Mount CRCW1206432KFKEB
RES SMD 432K OHM 1% 1/4W 1206

RES SMD 432K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206432KFKEB-ND CRCW1206432KFKEB CRCW1206432KFKEB
Product Name Chip Resistor - Surface Mount 1206,432K,1%,T/R,HAZMAT Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details