Vishay Precision Group RES 432K OHM 1/4W 1% 1206 SMD CRCW1206432KFKEA

Description
RES 432Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 432Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/4W 1% 1206 SMD - CRCW1206432KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/4W 1% 1206 SMD
CRCW1206432KFKEA
RES 432K OHM 1/4W 1% 1206 SMD CRCW1206432KFKEA
RES 432Kohm 1/4W 1% 1206 SMD

RES 432Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-432KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KFCT-ND
Chip Resistor - Surface Mount 541-432KFCT-ND
432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KFDKR-ND
Chip Resistor - Surface Mount 541-432KFDKR-ND
432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KFTR-ND
Chip Resistor - Surface Mount 541-432KFTR-ND
432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206432KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206432KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206432KFKEA
RES SMD 432K OHM 1% 1/4W 1206

RES SMD 432K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 432K, 1%, 0.25W, 1206; Resistance Vishay - 53K2408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.25W, 1206; Resistance Vishay
53K2408
Res, Thick Film, 432K, 1%, 0.25W, 1206; Resistance Vishay 53K2408
RES, THICK FILM, 432K, 1%, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 432K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5065
Res, Thick Film, 432K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5065
RES, THICK FILM, 432K, 1%, 0.25W, 1206, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.25W, 1206, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206432KFKEA 541-432KFCT-ND CRCW1206432KFKEA 53K2408 42K5065
Product Name RES 432K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 432K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 432K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 432000 ohms 432000 ohms 432000 ohms 432000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details