VISHAY INTERTECHNOLOGY, INC.
CRCW12064323FRT1 -- RES CH 432K EW 1%
Vishay Intertechnology, Inc.
RES CH 432K EW 1%
CRCW12064323FRT1
Description
RES CH 432K EW 1%
Request a Quote
Email Supplier
Description
RES CH 432K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064323FRT1 |
|
Product Name
|
RES CH 432K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
27000 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details