Vishay Precision Group RES 430 OHM 1/4W 5% 1206 SMD CRCW1206430RJNEA

Description
RES 430ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 430ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/4W 5% 1206 SMD - CRCW1206430RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/4W 5% 1206 SMD
CRCW1206430RJNEA
RES 430 OHM 1/4W 5% 1206 SMD CRCW1206430RJNEA
RES 430ohm 1/4W 5% 1206 SMD

RES 430ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-430ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430ECT-ND
Chip Resistor - Surface Mount 541-430ECT-ND
430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430ETR-ND
Chip Resistor - Surface Mount 541-430ETR-ND
430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430EDKR-ND
Chip Resistor - Surface Mount 541-430EDKR-ND
430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 430R, 5%, 0.25W, 1206; Resistance Vishay - 59M6995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 0.25W, 1206; Resistance Vishay
59M6995
Res, Thick Film, 430R, 5%, 0.25W, 1206; Resistance Vishay 59M6995
RES, THICK FILM, 430R, 5%, 0.25W, 1206; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 0.25W, 1206; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206430RJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206430RJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206430RJNEA
RES SMD 430 OHM 5% 1/4W 1206

RES SMD 430 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206430RJNEA 541-430ECT-ND 59M6995 CRCW1206430RJNEA
Product Name RES 430 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 430R, 5%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details