Vishay Precision Group Chip Resistor - Surface Mount CRCW1206430RFKEBC

Description
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206430RFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206430RFKEBC-ND
Chip Resistor - Surface Mount CRCW1206430RFKEBC-ND
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 430R 1% Et5 E3 Rohs Compliant Vishay - 59AC6243 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 430R 1% Et5 E3 Rohs Compliant Vishay
59AC6243
D25/crcw1206-C 100 430R 1% Et5 E3 Rohs Compliant Vishay 59AC6243
D25/CRCW1206-C 100 430R 1% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 430R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1206430RFKEBC-ND 59AC6243
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 430R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details