Vishay Intertechnology, Inc. RES 430 OHM .5W 1% 1206 SMD CRCW1206430RFKEAHP

Description
RES 430ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 430ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM .5W 1% 1206 SMD - CRCW1206430RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM .5W 1% 1206 SMD
CRCW1206430RFKEAHP
RES 430 OHM .5W 1% 1206 SMD CRCW1206430RFKEAHP
RES 430ohm .5W 1% 1206 SMD

RES 430ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206430RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206430RFKEAHPTR-ND
Chip Resistor - Surface Mount CRCW1206430RFKEAHPTR-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206430RFKEAHP CRCW1206430RFKEAHPTR-ND
Product Name RES 430 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details