Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 430Kohms 5% CRCW1206430KJNTA

Description
Thick Film Resistors - SMD 1/4watt 430Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 430Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 430Kohms 5% - CRCW1206430KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 430Kohms 5%
CRCW1206430KJNTA
Thick Film Resistors - SMD 1/4watt 430Kohms 5% CRCW1206430KJNTA
Thick Film Resistors - SMD 1/4watt 430Kohms 5%

Thick Film Resistors - SMD 1/4watt 430Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206430KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206430KJNTA-ND
Chip Resistor - Surface Mount CRCW1206430KJNTA-ND
430 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 430K 5% 200 Rt1 Rohs Compliant Vishay - 49P2755 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 430K 5% 200 Rt1 Rohs Compliant Vishay
49P2755
Crcw1206 430K 5% 200 Rt1 Rohs Compliant Vishay 49P2755
CRCW1206 430K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 430K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206430KJNTA CRCW1206430KJNTA-ND 49P2755
Product Name Thick Film Resistors - SMD 1/4watt 430Kohms 5% Chip Resistor - Surface Mount Crcw1206 430K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 430000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details