Vishay Precision Group Chip Resistor - Surface Mount CRCW1206422KFKTA

Description
422 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206422KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206422KFKTA-ND
Chip Resistor - Surface Mount CRCW1206422KFKTA-ND
422 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 422K OHM 1/4W 1% 1206 SMD - CRCW1206422KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/4W 1% 1206 SMD
CRCW1206422KFKTA
RES 422K OHM 1/4W 1% 1206 SMD CRCW1206422KFKTA
RES 422Kohm 1/4W 1% 1206 SMD

RES 422Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 422K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5946
Res, Thick Film, 422K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5946
RES, THICK FILM, 422K, 1%, 0.25W, 1206, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 422K, 1%, 0.25W, 1206, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206422KFKTA-ND CRCW1206422KFKTA 07J5946
Product Name Chip Resistor - Surface Mount RES 422K OHM 1/4W 1% 1206 SMD Res, Thick Film, 422K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details