VISHAY INTERTECHNOLOGY, INC.
CRCW12064222FRT1 -- RES CH 42.2K EW 1%
Vishay Intertechnology, Inc.
RES CH 42.2K EW 1%
CRCW12064222FRT1
Description
RES CH 42.2K EW 1%
Request a Quote
Email Supplier
Description
RES CH 42.2K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064222FRT1 |
|
Product Name
|
RES CH 42.2K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details