Vishay Intertechnology, Inc. RES CH 42.2K EW 1% CRCW12064222F

Description
RES CH 42.2K EW 1%
Request a Quote
Description
RES CH 42.2K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 42.2K EW 1% - CRCW12064222F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 42.2K EW 1%
CRCW12064222F
RES CH 42.2K EW 1% CRCW12064222F
RES CH 42.2K EW 1%

RES CH 42.2K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064222F
Product Name RES CH 42.2K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers