Vishay Precision Group Thick Film Resistors - SMD 1/4watt 41.2Kohms 1% CRCW120641K2FKTA

Description
Thick Film Resistors - SMD 1/4watt 41.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 41.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 41.2Kohms 1% - CRCW120641K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 41.2Kohms 1%
CRCW120641K2FKTA
Thick Film Resistors - SMD 1/4watt 41.2Kohms 1% CRCW120641K2FKTA
Thick Film Resistors - SMD 1/4watt 41.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 41.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120641K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120641K2FKTA-ND
Chip Resistor - Surface Mount CRCW120641K2FKTA-ND
41.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 41K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5939
Res, Thick Film, 41K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5939
RES, THICK FILM, 41K2, 1%, 0.25W, 1206, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 41K2, 1%, 0.25W, 1206, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120641K2FKTA CRCW120641K2FKTA-ND 07J5939
Product Name Thick Film Resistors - SMD 1/4watt 41.2Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 41K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 41200 ohms 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details