Vishay Precision Group Chip Resistor - Surface Mount CRCW1206412RFKTA

Description
412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206412RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206412RFKTA-ND
Chip Resistor - Surface Mount CRCW1206412RFKTA-ND
412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206412RFKTA - CRCW1206412RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206412RFKTA
CRCW1206412RFKTA
CRCW1206412RFKTA CRCW1206412RFKTA
CRCW1206412RFKTA

CRCW1206412RFKTA

Supplier's Site
Res, Thick Film, 412R, 1%, 0.25W, 1206; Resistance Vishay - 92B7861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.25W, 1206; Resistance Vishay
92B7861
Res, Thick Film, 412R, 1%, 0.25W, 1206; Resistance Vishay 92B7861
RES, THICK FILM, 412R, 1%, 0.25W, 1206; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 412R, 1%, 0.25W, 1206; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206412RFKTA-ND CRCW1206412RFKTA 92B7861
Product Name Chip Resistor - Surface Mount CRCW1206412RFKTA Res, Thick Film, 412R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers