Vishay Precision Group RES FIX, 412K .125W 1% SMD CRCW1206412KFKTA

Description
RES FIX, 412K .125W 1% SMD
Request a Quote Datasheet
Description
RES FIX, 412K .125W 1% SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 412K .125W 1% SMD - CRCW1206412KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 412K .125W 1% SMD
CRCW1206412KFKTA
RES FIX, 412K .125W 1% SMD CRCW1206412KFKTA
RES FIX, 412K .125W 1% SMD

RES FIX, 412K .125W 1% SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206412KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206412KFKTA-ND
Chip Resistor - Surface Mount CRCW1206412KFKTA-ND
412 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

412 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 412K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5940
Res, Thick Film, 412K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5940
RES, THICK FILM, 412K, 1%, 0.25W, 1206, REEL; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 412K, 1%, 0.25W, 1206, REEL; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 412K, 1%, 0.25W, 1206; Resistance Vishay - 37C0069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412K, 1%, 0.25W, 1206; Resistance Vishay
37C0069
Res, Thick Film, 412K, 1%, 0.25W, 1206; Resistance Vishay 37C0069
RES, THICK FILM, 412K, 1%, 0.25W, 1206; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 412K, 1%, 0.25W, 1206; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206412KFKTA CRCW1206412KFKTA-ND 07J5940 37C0069
Product Name RES FIX, 412K .125W 1% SMD Chip Resistor - Surface Mount Res, Thick Film, 412K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 412K, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details