Vishay Precision Group Chip Resistor - Surface Mount CRCW120640R2FKEAC

Description
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120640R2FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120640R2FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW120640R2FKEACTR-ND
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120640R2FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120640R2FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW120640R2FKEACDKR-ND
RES 40.2 OHM 1% 1/4W 1206

RES 40.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120640R2FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120640R2FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW120640R2FKEACCT-ND
RES 40.2 OHM 1% 1/4W 1206

RES 40.2 OHM 1% 1/4W 1206

Buy Now Datasheet
D25/crcw1206-C 100 40R2 1% Et1 E3 Rohs Compliant Vishay - 59AC6204 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 40R2 1% Et1 E3 Rohs Compliant Vishay
59AC6204
D25/crcw1206-C 100 40R2 1% Et1 E3 Rohs Compliant Vishay 59AC6204
D25/CRCW1206-C 100 40R2 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 40R2 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW120640R2FKEACTR-ND 59AC6204
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 40R2 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details