Vishay Precision Group Chip Resistor - Surface Mount CRCW120640R2FKEA

Description
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-40.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2FTR-ND
Chip Resistor - Surface Mount 541-40.2FTR-ND
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2FDKR-ND
Chip Resistor - Surface Mount 541-40.2FDKR-ND
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2FCT-ND
Chip Resistor - Surface Mount 541-40.2FCT-ND
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120640R2FKEA - CRCW120640R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120640R2FKEA
CRCW120640R2FKEA
CRCW120640R2FKEA CRCW120640R2FKEA
CRCW120640R2FKEA

CRCW120640R2FKEA

Supplier's Site
Surface Mount Resistors - 6792130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792130
Surface Mount Resistors 6792130
Vishay CRCW120640R2FKEA

Vishay CRCW120640R2FKEA

Supplier's Site
Surface Mount Resistors - 1694907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694907
Surface Mount Resistors 1694907
Vishay CRCW120640R2FKEA

Vishay CRCW120640R2FKEA

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2391
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2391
RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.25W, 1206; Resistance Vishay - 42K5050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.25W, 1206; Resistance Vishay
42K5050
Res, Thick Film, 40R2, 1%, 0.25W, 1206; Resistance Vishay 42K5050
RES, THICK FILM, 40R2, 1%, 0.25W, 1206; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.25W, 1206; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-40.2FTR-ND CRCW120640R2FKEA 6792130 53K2391 42K5050
Product Name Chip Resistor - Surface Mount CRCW120640R2FKEA Surface Mount Resistors Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 40R2, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details