Thick Film Chip ResistorSeries:CRCW;
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 40.2K OHM 1% 1/4W 1206
RES SMD 40.2K OHM 1% 1/4W 1206
RES, THICK FILM, 40K2, 1%, 0.25W, 1206; Resistance:40.2kohm;
RES, THICK FILM, 40K2, 1%, 0.25W, 1206, REEL; Resistance:40.2kohm;
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW120640K2FKEA | 6792137 | 6792137P | 541-40.2KFCT-ND | CRCW120640K2FKEA | CRCW120640K2FKEA | 53K2389 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:40.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 40K2, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 40200 ohms | 40200 ohms | 40200 ohms | 40200 ohms |