Vishay Intertechnology, Inc. 1206,402,1%,T/R,HAZMAT CRCW1206402RFKEB

Description
1206,402,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1206,402,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,402,1%,T/R,HAZMAT - CRCW1206402RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,402,1%,T/R,HAZMAT
CRCW1206402RFKEB
1206,402,1%,T/R,HAZMAT CRCW1206402RFKEB
1206,402,1%,T/R,HAZM AT

1206,402,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206402RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206402RFKEB-ND
Chip Resistor - Surface Mount CRCW1206402RFKEB-ND
402 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206402RFKEB CRCW1206402RFKEB-ND
Product Name 1206,402,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details