Vishay Intertechnology, Inc. RES FIX, 40.2K .125W 1% SMD CRCW12064022FRT2

Description
RES FIX, 40.2K .125W 1% SMD
Request a Quote
Description
RES FIX, 40.2K .125W 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 40.2K .125W 1% SMD - CRCW12064022FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 40.2K .125W 1% SMD
CRCW12064022FRT2
RES FIX, 40.2K .125W 1% SMD CRCW12064022FRT2
RES FIX, 40.2K .125W 1% SMD

RES FIX, 40.2K .125W 1% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064022FRT2
Product Name RES FIX, 40.2K .125W 1% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details