Vishay Intertechnology, Inc. RES 3.92 OHM 1/4W 1% 1206 SMD CRCW12063R92FNTA

Description
RES 3.92ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.92ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1/4W 1% 1206 SMD - CRCW12063R92FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1/4W 1% 1206 SMD
CRCW12063R92FNTA
RES 3.92 OHM 1/4W 1% 1206 SMD CRCW12063R92FNTA
RES 3.92ohm 1/4W 1% 1206 SMD

RES 3.92ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R92FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R92FNTA-ND
Chip Resistor - Surface Mount CRCW12063R92FNTA-ND
3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R92FNTA CRCW12063R92FNTA-ND
Product Name RES 3.92 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details