Vishay Precision Group RES 3.92 OHM 1/4W 1% 1206 SMD CRCW12063R92FKEA

Description
RES 3.92ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.92ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1/4W 1% 1206 SMD - CRCW12063R92FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1/4W 1% 1206 SMD
CRCW12063R92FKEA
RES 3.92 OHM 1/4W 1% 1206 SMD CRCW12063R92FKEA
RES 3.92ohm 1/4W 1% 1206 SMD

RES 3.92ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.92FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92FFTR-ND
Chip Resistor - Surface Mount 541-3.92FFTR-ND
3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.92FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92FFDKR-ND
Chip Resistor - Surface Mount 541-3.92FFDKR-ND
3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.92FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92FFCT-ND
Chip Resistor - Surface Mount 541-3.92FFCT-ND
3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 3R92 1% Et1 E3 Rohs Compliant Vishay - 47P3832 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 3R92 1% Et1 E3 Rohs Compliant Vishay
47P3832
D25/crcw1206 100 3R92 1% Et1 E3 Rohs Compliant Vishay 47P3832
D25/CRCW1206 100 3R92 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 100 3R92 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R92FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R92FKEA
Chip Resistor - Surface Mount CRCW12063R92FKEA
RES SMD 3.92 OHM 1% 1/4W 1206

RES SMD 3.92 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063R92FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063R92FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063R92FKEA
RES SMD 3.92 OHM 1% 1/4W 1206

RES SMD 3.92 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063R92FKEA 541-3.92FFTR-ND 47P3832 CRCW12063R92FKEA CRCW12063R92FKEA
Product Name RES 3.92 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 100 3R92 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details