Vishay Intertechnology, Inc. RES 3.9 OHM 1/4W 5% 1206 SMD CRCW12063R90JNTA

Description
RES 3.9ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 3.9ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1/4W 5% 1206 SMD - CRCW12063R90JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1/4W 5% 1206 SMD
CRCW12063R90JNTA
RES 3.9 OHM 1/4W 5% 1206 SMD CRCW12063R90JNTA
RES 3.9ohm 1/4W 5% 1206 SMD

RES 3.9ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R90JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R90JNTA-ND
Chip Resistor - Surface Mount CRCW12063R90JNTA-ND
3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R90JNTA CRCW12063R90JNTA-ND
Product Name RES 3.9 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details