Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5% CRCW12063R90JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5% - CRCW12063R90JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5%
CRCW12063R90JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5% CRCW12063R90JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R90JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R90JNEB-ND
Chip Resistor - Surface Mount CRCW12063R90JNEB-ND
3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R90JNEB CRCW12063R90JNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 3.9ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers