Vishay Intertechnology, Inc. RES 3.9 OHM 1/4W 5% 1206 SMD CRCW12063R90JNEA

Description
RES 3.9ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 3.9ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1/4W 5% 1206 SMD - CRCW12063R90JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1/4W 5% 1206 SMD
CRCW12063R90JNEA
RES 3.9 OHM 1/4W 5% 1206 SMD CRCW12063R90JNEA
RES 3.9ohm 1/4W 5% 1206 SMD

RES 3.9ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.9ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9ETR-ND
Chip Resistor - Surface Mount 541-3.9ETR-ND
3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9EDKR-ND
Chip Resistor - Surface Mount 541-3.9EDKR-ND
3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9ECT-ND
Chip Resistor - Surface Mount 541-3.9ECT-ND
3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R9, 5%, 0.25W, 1206, Reel; Resistance Vishay - 59M6980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 0.25W, 1206, Reel; Resistance Vishay
59M6980
Res, Thick Film, 3R9, 5%, 0.25W, 1206, Reel; Resistance Vishay 59M6980
RES, THICK FILM, 3R9, 5%, 0.25W, 1206, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 0.25W, 1206, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3R9, 5%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R9, 5%, 0.25W, 1206 Rohs Compliant Vishay
84AH5304
Res, Aec-Q200, 3R9, 5%, 0.25W, 1206 Rohs Compliant Vishay 84AH5304
RES, AEC-Q200, 3R9, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 3R9, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063R90JNEA 541-3.9ETR-ND 59M6980 84AH5304
Product Name RES 3.9 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3R9, 5%, 0.25W, 1206, Reel; Resistance Vishay Res, Aec-Q200, 3R9, 5%, 0.25W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details