Vishay Intertechnology, Inc. RES 3.90 OHM 1/4W 1% 1206 SMD CRCW12063R90FNTA

Description
RES 3.90ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 1/4W 1% 1206 SMD - CRCW12063R90FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/4W 1% 1206 SMD
CRCW12063R90FNTA
RES 3.90 OHM 1/4W 1% 1206 SMD CRCW12063R90FNTA
RES 3.90ohm 1/4W 1% 1206 SMD

RES 3.90ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R90FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R90FNTA-ND
Chip Resistor - Surface Mount CRCW12063R90FNTA-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R90FNTA CRCW12063R90FNTA-ND
Product Name RES 3.90 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers