Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063R90FKEAHP

Description
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.90UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90UTR-ND
Chip Resistor - Surface Mount 541-3.90UTR-ND
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90UDKR-ND
Chip Resistor - Surface Mount 541-3.90UDKR-ND
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90UCT-ND
Chip Resistor - Surface Mount 541-3.90UCT-ND
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 3.90 OHM .5W 1% 1206 SMD - CRCW12063R90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM .5W 1% 1206 SMD
CRCW12063R90FKEAHP
RES 3.90 OHM .5W 1% 1206 SMD CRCW12063R90FKEAHP
RES 3.90ohm .5W 1% 1206 SMD

RES 3.90ohm .5W 1% 1206 SMD

Supplier's Site
Res, 3.9 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK3101
Res, 3.9 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK3101
RES, 3.9 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 3.9 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.90UTR-ND CRCW12063R90FKEAHP 33AK3101
Product Name Chip Resistor - Surface Mount RES 3.90 OHM .5W 1% 1206 SMD Res, 3.9 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers