Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063R90FKEA

Description
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.90FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90FFCT-ND
Chip Resistor - Surface Mount 541-3.90FFCT-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90FFDKR-ND
Chip Resistor - Surface Mount 541-3.90FFDKR-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90FFTR-ND
Chip Resistor - Surface Mount 541-3.90FFTR-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90 OHM 1/4W 1% 1206 SMD - CRCW12063R90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/4W 1% 1206 SMD
CRCW12063R90FKEA
RES 3.90 OHM 1/4W 1% 1206 SMD CRCW12063R90FKEA
RES 3.90ohm 1/4W 1% 1206 SMD

RES 3.90ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Aec-Q200, 3R9, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R9, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5303
Res, Aec-Q200, 3R9, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5303
RES, AEC-Q200, 3R9, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 3R9, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.90FFCT-ND CRCW12063R90FKEA 84AH5303
Product Name Chip Resistor - Surface Mount RES 3.90 OHM 1/4W 1% 1206 SMD Res, Aec-Q200, 3R9, 1%, 0.25W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details