Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R74FKTA

Description
3.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R74FKTA-ND
Chip Resistor - Surface Mount CRCW12063R74FKTA-ND
3.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063R74FKTA - CRCW12063R74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063R74FKTA
CRCW12063R74FKTA
CRCW12063R74FKTA CRCW12063R74FKTA
CRCW12063R74FKTA

CRCW12063R74FKTA

Supplier's Site
Resistor, Thick Film, 3.74 Ohm, 250Mw, 1%; Resistance Vishay - 37C0017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.74 Ohm, 250Mw, 1%; Resistance Vishay
37C0017
Resistor, Thick Film, 3.74 Ohm, 250Mw, 1%; Resistance Vishay 37C0017
RESISTOR, THICK FILM, 3.74 OHM, 250mW, 1%; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.74 OHM, 250mW, 1%; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R74FKTA-ND CRCW12063R74FKTA 37C0017
Product Name Chip Resistor - Surface Mount CRCW12063R74FKTA Resistor, Thick Film, 3.74 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 3.74 ohms 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details