Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.6ohms 5% CRCW12063R60JNTA

Description
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.6ohms 5% - CRCW12063R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%
CRCW12063R60JNTA
Thick Film Resistors - SMD 1/4watt 3.6ohms 5% CRCW12063R60JNTA
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%

Thick Film Resistors - SMD 1/4watt 3.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R60JNTA-ND
Chip Resistor - Surface Mount CRCW12063R60JNTA-ND
3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.6Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 57K6296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.6Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
57K6296
Resistor,metal Glaze,3.6Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 57K6296
Resistor,Metal Glaze,3.6Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,3.6Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R60JNTA CRCW12063R60JNTA-ND 57K6296
Product Name Thick Film Resistors - SMD 1/4watt 3.6ohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,3.6Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details