Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.6ohms 5% CRCW12063R60JNEB

Description
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.6ohms 5% - CRCW12063R60JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%
CRCW12063R60JNEB
Thick Film Resistors - SMD 1/4watt 3.6ohms 5% CRCW12063R60JNEB
Thick Film Resistors - SMD 1/4watt 3.6ohms 5%

Thick Film Resistors - SMD 1/4watt 3.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R60JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R60JNEB-ND
Chip Resistor - Surface Mount CRCW12063R60JNEB-ND
3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063R60JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R60JNEB
Chip Resistor - Surface Mount CRCW12063R60JNEB
RES SMD 3.6 OHM 5% 1/4W 1206

RES SMD 3.6 OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 3R6 5% Et5 E3 Rohs Compliant Vishay - 49P2540 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 3R6 5% Et5 E3 Rohs Compliant Vishay
49P2540
D25/crcw1206 200 3R6 5% Et5 E3 Rohs Compliant Vishay 49P2540
D25/CRCW1206 200 3R6 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 3R6 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063R60JNEB CRCW12063R60JNEB-ND CRCW12063R60JNEB 49P2540
Product Name Thick Film Resistors - SMD 1/4watt 3.6ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 3R6 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details