Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063R60FKEAHP

Description
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60UCT-ND
Chip Resistor - Surface Mount 541-3.60UCT-ND
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60UDKR-ND
Chip Resistor - Surface Mount 541-3.60UDKR-ND
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60UTR-ND
Chip Resistor - Surface Mount 541-3.60UTR-ND
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1378181-CRCW12063R60FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378181-CRCW12063R60FKEAHP
Resistors - Chip Resistor - Surface Mount 1378181-CRCW12063R60FKEAHP
Win Source Part Number: 1378181-CRCW12063R60 FKEAHP Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW-HP Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CRCW1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3.6 Ohms Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378181-CRCW12063R60FKEAHP
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-HP
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CRCW1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3.6 Ohms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 3.60 OHM .5W 1% 1206 SMD - CRCW12063R60FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM .5W 1% 1206 SMD
CRCW12063R60FKEAHP
RES 3.60 OHM .5W 1% 1206 SMD CRCW12063R60FKEAHP
RES 3.60ohm .5W 1% 1206 SMD

RES 3.60ohm .5W 1% 1206 SMD

Supplier's Site
SMD 3.6 OHM 4W Resistor - 52-CRCW12063R60FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6 OHM 4W Resistor
52-CRCW12063R60FKEAHP
SMD 3.6 OHM 4W Resistor 52-CRCW12063R60FKEAHP
RES SMD 3.6 OHM 1% 3/4W 1206 Product overview: CRCW12063R60FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063R60FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 3.6 OHM 1% 3/4W 1206 Product overview: CRCW12063R60FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063R60FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3.6 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK3100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.6 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK3100
Res, 3.6 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK3100
RES, 3.6 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 3.6 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063R60FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063R60FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW12063R60FKEAHP
RES SMD 3.6 OHM 1% 3/4W 1206

RES SMD 3.6 OHM 1% 3/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R60FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R60FKEAHP
Chip Resistor - Surface Mount CRCW12063R60FKEAHP
RES SMD 3.6 OHM 1% 3/4W 1206

RES SMD 3.6 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3.60UCT-ND 1378181-CRCW12063R60FKEAHP CRCW12063R60FKEAHP 52-CRCW12063R60FKEAHP 33AK3100 CRCW12063R60FKEAHP CRCW12063R60FKEAHP
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 3.60 OHM .5W 1% 1206 SMD SMD 3.6 OHM 4W Resistor Res, 3.6 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms 3.6 ohms 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers