Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063R60FKEA

Description
3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60FFCT-ND
Chip Resistor - Surface Mount 541-3.60FFCT-ND
3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60FFDKR-ND
Chip Resistor - Surface Mount 541-3.60FFDKR-ND
3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60FFTR-ND
Chip Resistor - Surface Mount 541-3.60FFTR-ND
3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1/4W 1% 1206 SMD - CRCW12063R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/4W 1% 1206 SMD
CRCW12063R60FKEA
RES 3.60 OHM 1/4W 1% 1206 SMD CRCW12063R60FKEA
RES 3.60ohm 1/4W 1% 1206 SMD

RES 3.60ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, 3.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3099
Res, 3.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3099
RES, 3.6OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 3.6OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063R60FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063R60FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063R60FKEA
RES SMD 3.6 OHM 1% 1/4W 1206

RES SMD 3.6 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R60FKEA
Chip Resistor - Surface Mount CRCW12063R60FKEA
RES SMD 3.6 OHM 1% 1/4W 1206

RES SMD 3.6 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3.60FFCT-ND CRCW12063R60FKEA 33AK3099 CRCW12063R60FKEA CRCW12063R60FKEA
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1/4W 1% 1206 SMD Res, 3.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details