Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R57FKTA

Description
3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R57FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R57FKTA-ND
Chip Resistor - Surface Mount CRCW12063R57FKTA-ND
3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063R57FKTA - CRCW12063R57FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063R57FKTA
CRCW12063R57FKTA
CRCW12063R57FKTA CRCW12063R57FKTA
CRCW12063R57FKTA

CRCW12063R57FKTA

Supplier's Site
Resistor, Thick Film, 3.57 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.57 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5823
Resistor, Thick Film, 3.57 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5823
RESISTOR, THICK FILM, 3.57 OHM, 250mW, 1%, FULL REEL; Resistance:3.57ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.57 OHM, 250mW, 1%, FULL REEL; Resistance:3.57ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R57FKTA-ND CRCW12063R57FKTA 07J5823
Product Name Chip Resistor - Surface Mount CRCW12063R57FKTA Resistor, Thick Film, 3.57 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details