Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R48FKTA

Description
3.48 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.48 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R48FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R48FKTA-ND
Chip Resistor - Surface Mount CRCW12063R48FKTA-ND
3.48 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.48 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063R48FKTA - CRCW12063R48FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063R48FKTA
CRCW12063R48FKTA
CRCW12063R48FKTA CRCW12063R48FKTA
CRCW12063R48FKTA

CRCW12063R48FKTA

Supplier's Site
Resistor, Thick Film, 3.48 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.48 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5822
Resistor, Thick Film, 3.48 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5822
RESISTOR, THICK FILM, 3.48 OHM, 250mW, 1%, FULL REEL; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.48 OHM, 250mW, 1%, FULL REEL; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R48FKTA-ND CRCW12063R48FKTA 07J5822
Product Name Chip Resistor - Surface Mount CRCW12063R48FKTA Resistor, Thick Film, 3.48 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details