Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R40FKTA

Description
3.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R40FKTA-ND
Chip Resistor - Surface Mount CRCW12063R40FKTA-ND
3.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 3.4ohms 1% - CRCW12063R40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.4ohms 1%
CRCW12063R40FKTA
Thick Film Resistors - SMD 1/4watt 3.4ohms 1% CRCW12063R40FKTA
Thick Film Resistors - SMD 1/4watt 3.4ohms 1%

Thick Film Resistors - SMD 1/4watt 3.4ohms 1%

Supplier's Site
Resistor, Thick Film, 3.4 Ohm, 250Mw, 1%; Resistance Vishay - 07J5821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.4 Ohm, 250Mw, 1%; Resistance Vishay
07J5821
Resistor, Thick Film, 3.4 Ohm, 250Mw, 1%; Resistance Vishay 07J5821
RESISTOR, THICK FILM, 3.4 OHM, 250mW, 1%; Resistance:3.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 3.4 OHM, 250mW, 1%; Resistance:3.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R40FKTA-ND CRCW12063R40FKTA 07J5821
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 3.4ohms 1% Resistor, Thick Film, 3.4 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details