Vishay Intertechnology, Inc. RES CHP 3.3 1/4W 5% CRCW12063R3J

Description
RES CHP 3.3 1/4W 5%
Request a Quote
Description
RES CHP 3.3 1/4W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 3.3 1/4W 5% - CRCW12063R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 3.3 1/4W 5%
CRCW12063R3J
RES CHP 3.3 1/4W 5% CRCW12063R3J
RES CHP 3.3 1/4W 5%

RES CHP 3.3 1/4W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063R3J
Product Name RES CHP 3.3 1/4W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details