Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063R32FNTA

Description
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R32FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R32FNTA-ND
Chip Resistor - Surface Mount CRCW12063R32FNTA-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.32 OHM 1/4W 1% 1206 SMD - CRCW12063R32FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/4W 1% 1206 SMD
CRCW12063R32FNTA
RES 3.32 OHM 1/4W 1% 1206 SMD CRCW12063R32FNTA
RES 3.32ohm 1/4W 1% 1206 SMD

RES 3.32ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 3.32 1% 200 Rt1 Rohs Compliant Vishay - 11R9143 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 3.32 1% 200 Rt1 Rohs Compliant Vishay
11R9143
Crcw1206 3.32 1% 200 Rt1 Rohs Compliant Vishay 11R9143
CRCW1206 3.32 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 3.32 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R32FNTA-ND CRCW12063R32FNTA 11R9143
Product Name Chip Resistor - Surface Mount RES 3.32 OHM 1/4W 1% 1206 SMD Crcw1206 3.32 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers