Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.32ohms 1% CRCW12063R32FKTA

Description
Thick Film Resistors - SMD 1/4watt 3.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.32ohms 1% - CRCW12063R32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.32ohms 1%
CRCW12063R32FKTA
Thick Film Resistors - SMD 1/4watt 3.32ohms 1% CRCW12063R32FKTA
Thick Film Resistors - SMD 1/4watt 3.32ohms 1%

Thick Film Resistors - SMD 1/4watt 3.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R32FKTA-ND
Chip Resistor - Surface Mount CRCW12063R32FKTA-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R32FKTA CRCW12063R32FKTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 3.32ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details