Vishay Precision Group RES 3.32 OHM 1/4W 1% 1206 SMD CRCW12063R32FKEA

Description
RES 3.32ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.32ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1/4W 1% 1206 SMD - CRCW12063R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/4W 1% 1206 SMD
CRCW12063R32FKEA
RES 3.32 OHM 1/4W 1% 1206 SMD CRCW12063R32FKEA
RES 3.32ohm 1/4W 1% 1206 SMD

RES 3.32ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32FFDKR-ND
Chip Resistor - Surface Mount 541-3.32FFDKR-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32FFTR-ND
Chip Resistor - Surface Mount 541-3.32FFTR-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32FFCT-ND
Chip Resistor - Surface Mount 541-3.32FFCT-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 3.32Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.32Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3098
Res, 3.32Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3098
RES, 3.32OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 3.32OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R32FKEA 541-3.32FFDKR-ND 33AK3098
Product Name RES 3.32 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 3.32Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details