Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R30JNEAIF

Description
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12063R30JNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063R30JNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW12063R30JNEAIFTR-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063R30JNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063R30JNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW12063R30JNEAIFDKR-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063R30JNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063R30JNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW12063R30JNEAIFCT-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8122000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8122000
Surface Mount Resistors 8122000
Vishay CRCW12063R30JNEAIF

Vishay CRCW12063R30JNEAIF

Supplier's Site
Surface Mount Resistors - 8122000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8122000P
Surface Mount Resistors 8122000P
Vishay CRCW12063R30JNEAIF

Vishay CRCW12063R30JNEAIF

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R30JNEAIF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R30JNEAIF
Chip Resistor - Surface Mount CRCW12063R30JNEAIF
RES SMD 3.3 OHM 5% 1/4W 1206

RES SMD 3.3 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4879 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4879
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4879
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.3 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.3 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 21285583 - Radwell International
Willingboro, NJ, United States
Resistor
21285583
Resistor 21285583
RESISTOR, THICK FILM, SMD, 3.3 OHM, 250 MW, 5%, 1206. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM, SMD, 3.3 OHM, 250 MW, 5%, 1206. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW12063R30JNEAIFTR-ND 8122000 8122000P CRCW12063R30JNEAIF 41R4879 21285583
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details