Vishay Precision Group RES 3.3 OHM 1/4W 5% 1206 SMD CRCW12063R30JNEA

Description
RES 3.3ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 3.3ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 1/4W 5% 1206 SMD - CRCW12063R30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/4W 5% 1206 SMD
CRCW12063R30JNEA
RES 3.3 OHM 1/4W 5% 1206 SMD CRCW12063R30JNEA
RES 3.3ohm 1/4W 5% 1206 SMD

RES 3.3ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.3EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3EDKR-ND
Chip Resistor - Surface Mount 541-3.3EDKR-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3ECT-ND
Chip Resistor - Surface Mount 541-3.3ECT-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3ETR-ND
Chip Resistor - Surface Mount 541-3.3ETR-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R3, 5%, 0.25W, 1206; Resistance Vishay - 59M6979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 0.25W, 1206; Resistance Vishay
59M6979
Res, Thick Film, 3R3, 5%, 0.25W, 1206; Resistance Vishay 59M6979
RES, THICK FILM, 3R3, 5%, 0.25W, 1206; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 0.25W, 1206; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,3.3Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 83H8169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.3Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
83H8169
Resistor,metal Glaze,3.3Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 83H8169
Resistor,Metal Glaze,3.3Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,3.3Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063R30JNEA 541-3.3EDKR-ND 59M6979 83H8169
Product Name RES 3.3 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3R3, 5%, 0.25W, 1206; Resistance Vishay Resistor,metal Glaze,3.3Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details