Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm CRCW12063R30FNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm - CRCW12063R30FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm
CRCW12063R30FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm CRCW12063R30FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm

Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R30FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R30FNEB-ND
Chip Resistor - Surface Mount CRCW12063R30FNEB-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 3R3 1% Et5 E3 Rohs Compliant Vishay - 49P2528 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 3R3 1% Et5 E3 Rohs Compliant Vishay
49P2528
D25/crcw1206 200 3R3 1% Et5 E3 Rohs Compliant Vishay 49P2528
D25/CRCW1206 200 3R3 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 3R3 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R30FNEB CRCW12063R30FNEB-ND 49P2528
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 3.3ohms 1% 200ppm Chip Resistor - Surface Mount D25/crcw1206 200 3R3 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details