Vishay Precision Group RES 3.30 OHM 1/4W 1% 1206 SMD CRCW12063R30FNEA

Description
RES 3.30ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.30ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM 1/4W 1% 1206 SMD - CRCW12063R30FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/4W 1% 1206 SMD
CRCW12063R30FNEA
RES 3.30 OHM 1/4W 1% 1206 SMD CRCW12063R30FNEA
RES 3.30ohm 1/4W 1% 1206 SMD

RES 3.30ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30FTR-ND
Chip Resistor - Surface Mount 541-3.30FTR-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.3 Ohm, 250Mw, 1%; Resistance Vishay - 83R8272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3 Ohm, 250Mw, 1%; Resistance Vishay
83R8272
Resistor, Thick Film, 3.3 Ohm, 250Mw, 1%; Resistance Vishay 83R8272
RESISTOR, THICK FILM, 3.3 OHM, 250mW, 1%; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3 OHM, 250mW, 1%; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay - 49P2527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay
49P2527
Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay 49P2527
RES, THICK FILM, 3R3, 1%, 0.25W, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.25W, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063R30FNEA 541-3.30FTR-ND 83R8272 49P2527
Product Name RES 3.30 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 3.3 Ohm, 250Mw, 1%; Resistance Vishay Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details