Vishay Precision Group RES 3.30 OHM .5W 1% 1206 SMD CRCW12063R30FKEAHP

Description
RES 3.30ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.30ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM .5W 1% 1206 SMD - CRCW12063R30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM .5W 1% 1206 SMD
CRCW12063R30FKEAHP
RES 3.30 OHM .5W 1% 1206 SMD CRCW12063R30FKEAHP
RES 3.30ohm .5W 1% 1206 SMD

RES 3.30ohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 8121899P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121899P
Surface Mount Resistors 8121899P
Vishay CRCW12063R30FKEAHP

Vishay CRCW12063R30FKEAHP

Supplier's Site
Surface Mount Resistors - 1701953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701953
Surface Mount Resistors 1701953
Vishay CRCW12063R30FKEAHP

Vishay CRCW12063R30FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30UTR-ND
Chip Resistor - Surface Mount 541-3.30UTR-ND
3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30UCT-ND
Chip Resistor - Surface Mount 541-3.30UCT-ND
3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30UDKR-ND
Chip Resistor - Surface Mount 541-3.30UDKR-ND
3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay - 65AC3459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay
65AC3459
Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay 65AC3459
RES, AEC-Q200, THICK FILM, 3R3, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3R3, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay - 24T7398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay
24T7398
Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay 24T7398
RES, AEC-Q200, THICK FILM, 3R3, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3R3, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12063R30FKEAHP 8121899P 1701953 541-3.30UTR-ND 65AC3459
Product Name RES 3.30 OHM .5W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 3R3, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.7500 watts 0.7500 watts
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details