Vishay Precision Group Thick Film Resistors - SMD 1/4watt 3.3ohms 1% CRCW12063R30FKEA

Description
Thick Film Resistors - SMD 1/4watt 3.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.3ohms 1% - CRCW12063R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.3ohms 1%
CRCW12063R30FKEA
Thick Film Resistors - SMD 1/4watt 3.3ohms 1% CRCW12063R30FKEA
Thick Film Resistors - SMD 1/4watt 3.3ohms 1%

Thick Film Resistors - SMD 1/4watt 3.3ohms 1%

Supplier's Site
SMD 3.3 Ohm 4W 200V Resistor - 52-CRCW12063R30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3 Ohm 4W 200V Resistor
52-CRCW12063R30FKEA
SMD 3.3 Ohm 4W 200V Resistor 52-CRCW12063R30FKEA
1206 3.3 Ohm 1% Thick Film Chip Resistor, 1/4W, 200V, SMD Product overview: CRCW12063R30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063R30FKEA can be used for catalog matching and distributor lookup.

1206 3.3 Ohm 1% Thick Film Chip Resistor, 1/4W, 200V, SMD Product overview: CRCW12063R30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063R30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792124
Surface Mount Resistors 6792124
Vishay CRCW12063R30FKEA

Vishay CRCW12063R30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30FFCT-ND
Chip Resistor - Surface Mount 541-3.30FFCT-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30FFDKR-ND
Chip Resistor - Surface Mount 541-3.30FFDKR-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30FFTR-ND
Chip Resistor - Surface Mount 541-3.30FFTR-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1330036-CRCW12063R30FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330036-CRCW12063R30FKEA
Resistors - Chip Resistor - Surface Mount 1330036-CRCW12063R30FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330036-CRCW12063R30 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.30FFDKR,541-3. 30FFTR,541-3.30FFCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330036-CRCW12063R30FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3.30FFDKR,541-3.30FFTR,541-3.30FFCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063R30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R30FKEA
Chip Resistor - Surface Mount CRCW12063R30FKEA
RES SMD 3.3 OHM 1% 1/4W 1206

RES SMD 3.3 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay - 73K3210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay
73K3210
Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay 73K3210
RES, THICK FILM, 3R3, 1%, 0.25W, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.25W, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 83R8271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
83R8271
Res, Thick Film, 3R3, 1%, 0.25W, 1206, Reel; Resistance Vishay 83R8271
RES, THICK FILM, 3R3, 1%, 0.25W, 1206, REEL; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.25W, 1206, REEL; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 96Y9149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
96Y9149
Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 96Y9149
RES, 3R3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3R3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 3.3Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW12063R30FKEA - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 3.3Ω 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW12063R30FKEA
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 3.3Ω 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW12063R30FKEA
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 3.3Ω 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 3.3Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12063R30FKEA 52-CRCW12063R30FKEA 6792124 541-3.30FFCT-ND 1330036-CRCW12063R30FKEA CRCW12063R30FKEA 73K3210 83R8271 96Y9149 17930-CRCW12063R30FKEA
Product Name Thick Film Resistors - SMD 1/4watt 3.3ohms 1% SMD 3.3 Ohm 4W 200V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3R3, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 3R3, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 3.3Ω 1206 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data