Vishay Intertechnology, Inc. RES 3.24 OHM 1/4W 1% 1206 SMD CRCW12063R24FNTA

Description
RES 3.24ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.24ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 1/4W 1% 1206 SMD - CRCW12063R24FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1/4W 1% 1206 SMD
CRCW12063R24FNTA
RES 3.24 OHM 1/4W 1% 1206 SMD CRCW12063R24FNTA
RES 3.24ohm 1/4W 1% 1206 SMD

RES 3.24ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R24FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R24FNTA-ND
Chip Resistor - Surface Mount CRCW12063R24FNTA-ND
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R24FNTA CRCW12063R24FNTA-ND
Product Name RES 3.24 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details