Vishay Precision Group RES 3.24 OHM 1/4W 1% 1206 SMD CRCW12063R24FNEA

Description
RES 3.24ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.24ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 1/4W 1% 1206 SMD - CRCW12063R24FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1/4W 1% 1206 SMD
CRCW12063R24FNEA
RES 3.24 OHM 1/4W 1% 1206 SMD CRCW12063R24FNEA
RES 3.24ohm 1/4W 1% 1206 SMD

RES 3.24ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.24FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24FTR-ND
Chip Resistor - Surface Mount 541-3.24FTR-ND
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 3R24 1% Et1 E3 Rohs Compliant Vishay - 49P2524 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 3R24 1% Et1 E3 Rohs Compliant Vishay
49P2524
D25/crcw1206 200 3R24 1% Et1 E3 Rohs Compliant Vishay 49P2524
D25/CRCW1206 200 3R24 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 3R24 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R24FNEA 541-3.24FTR-ND 49P2524
Product Name RES 3.24 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 200 3R24 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details