Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R24FKTA

Description
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R24FKTA-ND
Chip Resistor - Surface Mount CRCW12063R24FKTA-ND
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 3.24ohms 1% - CRCW12063R24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.24ohms 1%
CRCW12063R24FKTA
Thick Film Resistors - SMD 1/4watt 3.24ohms 1% CRCW12063R24FKTA
Thick Film Resistors - SMD 1/4watt 3.24ohms 1%

Thick Film Resistors - SMD 1/4watt 3.24ohms 1%

Supplier's Site
Resistor, Thick Film, 3.24 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.24 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5819
Resistor, Thick Film, 3.24 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5819
RESISTOR, THICK FILM, 3.24 OHM, 250mW, 1%, FULL REEL; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.24 OHM, 250mW, 1%, FULL REEL; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R24FKTA-ND CRCW12063R24FKTA 07J5819
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 3.24ohms 1% Resistor, Thick Film, 3.24 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers