Vishay Intertechnology, Inc. RES 3.24 OHM .5W 1% 1206 SMD CRCW12063R24FKEAHP

Description
RES 3.24ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.24ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM .5W 1% 1206 SMD - CRCW12063R24FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM .5W 1% 1206 SMD
CRCW12063R24FKEAHP
RES 3.24 OHM .5W 1% 1206 SMD CRCW12063R24FKEAHP
RES 3.24ohm .5W 1% 1206 SMD

RES 3.24ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3238-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3238-6-ND
Chip Resistor - Surface Mount 541-3238-6-ND
3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3238-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3238-2-ND
Chip Resistor - Surface Mount 541-3238-2-ND
3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3238-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3238-1-ND
Chip Resistor - Surface Mount 541-3238-1-ND
3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R24FKEAHP 541-3238-6-ND
Product Name RES 3.24 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details