Vishay Precision Group CRCW12063R09FKTA CRCW12063R09FKTA

Description
CRCW12063R09FKTA
Request a Quote Datasheet
Description
CRCW12063R09FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063R09FKTA - CRCW12063R09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063R09FKTA
CRCW12063R09FKTA
CRCW12063R09FKTA CRCW12063R09FKTA
CRCW12063R09FKTA

CRCW12063R09FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R09FKTA-ND
Chip Resistor - Surface Mount CRCW12063R09FKTA-ND
3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.09 Ohm, 250Mw, 1%; Resistance Vishay - 07J5817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.09 Ohm, 250Mw, 1%; Resistance Vishay
07J5817
Resistor, Thick Film, 3.09 Ohm, 250Mw, 1%; Resistance Vishay 07J5817
RESISTOR, THICK FILM, 3.09 OHM, 250mW, 1%; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.09 OHM, 250mW, 1%; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R09FKTA CRCW12063R09FKTA-ND 07J5817
Product Name CRCW12063R09FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 3.09 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details