Vishay Precision Group RES 3.09 OHM 1/4W 1% 1206 SMD CRCW12063R09FKEA

Description
RES 3.09ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.09ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1/4W 1% 1206 SMD - CRCW12063R09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1/4W 1% 1206 SMD
CRCW12063R09FKEA
RES 3.09 OHM 1/4W 1% 1206 SMD CRCW12063R09FKEA
RES 3.09ohm 1/4W 1% 1206 SMD

RES 3.09ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.09FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09FFTR-ND
Chip Resistor - Surface Mount 541-3.09FFTR-ND
3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09FFDKR-ND
Chip Resistor - Surface Mount 541-3.09FFDKR-ND
3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09FFCT-ND
Chip Resistor - Surface Mount 541-3.09FFCT-ND
3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R09, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R09, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2259
Res, Thick Film, 3R09, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2259
RES, THICK FILM, 3R09, 1%, 0.25W, 1206, REEL; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R09, 1%, 0.25W, 1206, REEL; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R09FKEA 541-3.09FFTR-ND 53K2259
Product Name RES 3.09 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3R09, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details